Littelfuse, Inc. Electrical, Specialty Fuses FLSR100.V

Description
100A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
100A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - FLSR100.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
FLSR100.V-ND
Electrical, Specialty Fuses FLSR100.V-ND
100A 600V AC 300V DC Fuse Cartridge Holder

100A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
Industrial 100A Circuit Protection Fuse
155-FLSR100.V
Industrial 100A Circuit Protection Fuse 155-FLSR100.V
Industrial & Electrical Fuses 100A 600VAC 300VDC Class RK5 Product overview: FLSR100.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Industrial, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR100.V can be used for catalog matching and distributor lookup.

Industrial & Electrical Fuses 100A 600VAC 300VDC Class RK5 Product overview: FLSR100.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Industrial, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR100.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLSR100.V
Circuit Protection - Electrical, Specialty Fuses FLSR100.V
FUSE CRTRDGE 100A 600VAC/300VDC

FUSE CRTRDGE 100A 600VAC/300VDC

Supplier's Site
Industrial Fuse, Time Delay, 100A, 600V; Product Range Littelfuse - 81F2211 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 100A, 600V; Product Range Littelfuse
81F2211
Industrial Fuse, Time Delay, 100A, 600V; Product Range Littelfuse 81F2211
INDUSTRIAL FUSE, TIME DELAY, 100A, 600V; Product Range:POWR-GARD FLSR Series; Fuse Current:100A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 100A, 600V; Product Range:POWR-GARD FLSR Series; Fuse Current:100A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:33.3mm x 200mm; Fuse Size Imperial:1-5/16" x 7-7/8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number FLSR100.V-ND 155-FLSR100.V FLSR100.V 81F2211
Product Name Electrical, Specialty Fuses Industrial 100A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Industrial Fuse, Time Delay, 100A, 600V; Product Range Littelfuse
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details