Littelfuse, Inc. Electrical, Specialty Fuses FLSR003.TXID

Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLSR003.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR003.TXID-ND
Electrical, Specialty Fuses 5666-FLSR003.TXID-ND
3A 600V AC 300V DC Fuse Cartridge Holder

3A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse - 02B7182 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse
02B7182
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse 02B7182
FUSE, 3A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 3A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-FLSR003.TXID-ND 02B7182
Product Name Electrical, Specialty Fuses Fuse, 3A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuses - 002625119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details