Littelfuse, Inc. Electrical, Specialty Fuses FLNR050.T

Description
50A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
50A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR050.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR050.T-ND
Electrical, Specialty Fuses 5666-FLNR050.T-ND
50A 250V AC 125V DC Fuse Cartridge Holder

50A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR050.T
Circuit Protection - Electrical, Specialty Fuses FLNR050.T
FUSE CARTRIDGE 50A 250VAC/125VDC

FUSE CARTRIDGE 50A 250VAC/125VDC

Supplier's Site
Fuse, 50A, 250V, Time Delay; Product Range Littelfuse - 81F2188 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 250V, Time Delay; Product Range Littelfuse
81F2188
Fuse, 50A, 250V, Time Delay; Product Range Littelfuse 81F2188
FUSE, 50A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:50A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

FUSE, 50A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:50A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-FLNR050.T-ND FLNR050.T 81F2188
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 50A, 250V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110430 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Surface Mount Fuses - VF461 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 2 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details