Body Features Cover Color : Gray
Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 4
Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 35 Door Height (MM) : 350, 300 Door Width (MM) : 100 Pole Diameter (MM) : 120
Electrical Characteristics Voltage Rating (V) : 400
Industry Standards IP Rating : IP54
Operation/Applicatio
n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes
Product Availability Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
Configuration Features
- Feeder Cable Terminal Type : Mantle
- Number of Fuses : 2
- Number of Luminaire Cables (Max) : 2
- Number of Underground Cables (Max) : 2
- Pinning : L1, L2, L3, PEN
- Wires per Cable (Max) : 4
Dimensions
- Compatible Cable Cross-Section (Max) (MMSQ) : 35
- Door Height (MM) : 350, 300
- Door Width (MM) : 100
- Pole Diameter (MM) : 120
Electrical Characteristics
Industry Standards
Operation/Application
- Power Component Application Type : Inside Poles & Outdoors
- UV-Stabilized : Yes
Product Availability
- Product Availability : China, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Fuse Type : D01
- Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]