Manufacturer: C&K
Win Source Part Number: 766347-BTN KT11 03 80
Series: KT
Color: Ivory
For Use With/Related Products: KT Series
Mounting: Snap Fit
Illumination: Non-Illuminated
Switch Type: Tactile
Shape: Round, Convex (Domed)
Size: 5.72mm Dia x 4.98mm H
Categories: Switches
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 766347-BTN KT11 03 80 |
| Product Name | Switches Accessories - Caps - BTN KT11 03 80 |