4 Circuit IC Switch 1:1 135Ohm 16-SOIC
4 Circuit IC Switch 1:1 135Ohm 16-SOIC
IC SW ANLG QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 135Ohm 16-SOIC
| Advanced Linear Devices, Inc. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ALD4211SCL | 1014-1156-ND | ALD4211SCL | ALD4211SCL |
| Product Name | CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Switch Type | SPST | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 3 to 12 volts | 1.5 to 12 volts | ||
| Ron | 190 ohms | 135 ohms | 2.7 ohms | 135 ohms |
| Min Operating Current | 1.00E-3 mA |