Texas Instruments SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch 1P1G66QDBVRQ1

Description
Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch
1P1G66QDBVRQ1
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch 1P1G66QDBVRQ1
Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125

Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32005-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32005-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-32005-1-ND
1 Circuit IC Switch 1:1 25Ohm SOT-23-5

1 Circuit IC Switch 1:1 25Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32005-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32005-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-32005-2-ND
1 Circuit IC Switch 1:1 25Ohm SOT-23-5

1 Circuit IC Switch 1:1 25Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32005-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32005-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-32005-6-ND
1 Circuit IC Switch 1:1 25Ohm SOT-23-5

1 Circuit IC Switch 1:1 25Ohm SOT-23-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - 1002444-1P1G66QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1
1002444-1P1G66QDBVRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 1002444-1P1G66QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1002444-1P1G66QDBVRQ 1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.2ns, 6.9ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1002444-1P1G66QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.2ns, 6.9ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V SOT-23 Analog Switch and Multiplexer IC
747-1P1G66QDBVRQ1
300MHz 5.5V SOT-23 Analog Switch and Multiplexer IC 747-1P1G66QDBVRQ1
1-Ch SPST Analog Switch, 300MHz BW, 5.5V, SOT-23 Product overview: 1P1G66QDBVRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G66QDBVRQ1 can be used for catalog matching and distributor lookup.

1-Ch SPST Analog Switch, 300MHz BW, 5.5V, SOT-23 Product overview: 1P1G66QDBVRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G66QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
1P1G66QDBVRQ1
Analog Switches, Multiplexers, Demultiplexers 1P1G66QDBVRQ1
1 Circuit IC Switch 1:1 25Ohm SOT-23-5

1 Circuit IC Switch 1:1 25Ohm SOT-23-5

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
1P1G66QDBVRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers 1P1G66QDBVRQ1
IC SWITCH 1X1 SOT23-5

IC SWITCH 1X1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1P1G66QDBVRQ1 296-32005-1-ND 1002444-1P1G66QDBVRQ1 747-1P1G66QDBVRQ1 1P1G66QDBVRQ1 1P1G66QDBVRQ1
Product Name SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 300MHz 5.5V SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 25 ohms 25 ohms
Min Operating Current 0.0100 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data