TE Connectivity Relays 1-1393204-4

Description
Relay Special up to 10A
Request a Quote Datasheet
Description
Relay Special up to 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 1-1393204-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
989418-1-1393204-4
Relays - Power Relays, Over 2 Amps 989418-1-1393204-4
Win Source Part Number: 989418-1-1393204-4 Category: Relays>Power Relays, Over 2 Amps Series: V23148, SCHRACK Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 25 Coil Resistance: 33 Ohms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 6VDC Contact Rating (Current): 7 A Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 14.7 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0080 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: V23148-B0010-A101-ND ,V23148-B0010-A101 Base Product Number: 1393204

Win Source Part Number: 989418-1-1393204-4
Category: Relays>Power Relays, Over 2 Amps
Series: V23148, SCHRACK
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 25
Coil Resistance: 33 Ohms
Relay Type: General Purpose
Coil Type: Latching, Single Coil
Coil Voltage: 6VDC
Contact Rating (Current): 7 A
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 14.7 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0080
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: V23148-B0010-A101-ND,V23148-B0010-A101
Base Product Number: 1393204

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1-1393204-4
General Purpose Relays 1-1393204-4
General Purpose Relays V23148-B0010-A101

General Purpose Relays V23148-B0010-A101

Buy Now Datasheet
Power Relay, Dpdt, 7A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 15AC8952 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 7A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
15AC8952
Power Relay, Dpdt, 7A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 15AC8952
POWER RELAY, DPDT, 7A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:18VDC; Contact Current:7A; Product Range:U/UB Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, DPDT, 7A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:18VDC; Contact Current:7A; Product Range:U/UB Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - 1-1393204-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1-1393204-4
Relays - Power Relays, Over 2 Amps 1-1393204-4
RELAY GEN PURPOSE SPDT 7A 6V

RELAY GEN PURPOSE SPDT 7A 6V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1-1393204-4 989418-1-1393204-4 1-1393204-4 15AC8952 1-1393204-4
Product Name Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Dpdt, 7A, 250Vac, Th; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 33 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.0633S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 859-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers