Keystone Electronics Corp. SMT Fuse Clip - w/ end stop on T&R w/ Kapton 3561KTR

Description
Part Number: 3561KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 600 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Packaged with Kapton tape for vacuum pick and place.
Request a Quote Datasheet
Description
Part Number: 3561KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 600 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Packaged with Kapton tape for vacuum pick and place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Fuse Clip - w/ end stop on T&R w/ Kapton - 3561KTR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Fuse Clip - w/ end stop on T&R w/ Kapton
3561KTR
SMT Fuse Clip - w/ end stop on T&R w/ Kapton 3561KTR
Part Number: 3561KTR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: SMT/Rivet Packaging: Tape and Reel - 600 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Packaged with Kapton tape for vacuum pick and place.

Part Number: 3561KTR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: SMT/Rivet
  • Packaging: Tape and Reel - 600 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E201546
  • Packaged with Kapton tape for vacuum pick and place.
Buy Now Datasheet
Fuseholders - 36-3561KCT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3561KCT-ND
Fuseholders 36-3561KCT-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuseholders - 36-3561KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3561KDKR-ND
Fuseholders 36-3561KDKR-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuseholders - 36-3561KTR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3561KTR-ND
Fuseholders 36-3561KTR-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3561KTR 36-3561KCT-ND
Product Name SMT Fuse Clip - w/ end stop on T&R w/ Kapton Fuseholders
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip with End Stop - 3532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
3AG Fuse Holder-Snap in - 4250 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
3 suppliers
Solder Lug Fuse Clip-45 Deg Tab - 3535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details