SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, vertical FUA

Description
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote
Description
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FUA is a shock-safe PCB-mounted fuseholder designed for 5 × 20 mm and 6.3 × 32 mm miniature fuse-links, rated for 250/500 VAC (VDE) and 600 V (UL/CSA), with a current rating of 16 A (VDE) and 30 A (UL/CSA). It accepts up to 4 W of power at 23 °C ambient temperature and operates from -40 °C to 85 °C. The fuseholder has IP40 protection, a thermoplastic black socket rated UL 94V-0, and tin-plated copper alloy terminals. It complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1, and meets IEC 60335-1 for unattended appliances. Dimensions are 61.1 mm in length, with a solder-through-hole mounting style. Unit weight is 13 g.

Datasheet Summary
Powered by GS/AI

The FUA is a shock-safe PCB-mounted fuseholder designed for 5 × 20 mm and 6.3 × 32 mm miniature fuse-links, rated for 250/500 VAC (VDE) and 600 V (UL/CSA), with a current rating of 16 A (VDE) and 30 A (UL/CSA). It accepts up to 4 W of power at 23 °C ambient temperature and operates from -40 °C to 85 °C. The fuseholder has IP40 protection, a thermoplastic black socket rated UL 94V-0, and tin-plated copper alloy terminals. It complies with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1, and meets IEC 60335-1 for unattended appliances. Dimensions are 61.1 mm in length, with a solder-through-hole mounting style. Unit weight is 13 g.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, vertical - FUA - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, vertical
FUA
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, vertical FUA
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Same drilling diagram (FUP and FUA) Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)

Description

  • Fuseholder for 600 VAC applications
  • Fuseholder with high rated power acceptance
  • Same drilling diagram (FUP and FUA)

Unique Selling Proposition

  • Fuseholder for high performance applications
  • High rated power acceptance

Applications

  • Equipment with three-phase supply (400 VAC)
  • Applications with rated current up to 16 A (VDE)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FUA
Product Name Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, vertical
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
Mounting PC Mount; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4591-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, Press, IEC 60335-1 - FPG6 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details
Fuseholders - 0751.0503-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip; Chassis Mount
View Details
Fuse Drawer; 5 x 20 mm; 1; Fingergrip - 70080641 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details