TE Connectivity Street Lighting Fuse Boxes EA4490-000

Description
Body Features Cover Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 5 Dimensions Door Height (MM) : 260, 270, 300, 250, 350, 280 Door Width (MM) : 85, 80, 90, 100 Pole Diameter (MM) : 115, 100, 120, 104, 110, 102, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 5 Dimensions Door Height (MM) : 260, 270, 300, 250, 350, 280 Door Width (MM) : 85, 80, 90, 100 Pole Diameter (MM) : 115, 100, 120, 104, 110, 102, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - EA4490-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
EA4490-000
Street Lighting Fuse Boxes EA4490-000
Body Features Cover Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 5 Dimensions Door Height (MM) : 260, 270, 300, 250, 350, 280 Door Width (MM) : 85, 80, 90, 100 Pole Diameter (MM) : 115, 100, 120, 104, 110, 102, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55

Body Features


  • Cover Color : Gray

Configuration Features


  • Number of Fuses : 0
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 3
  • Wires per Cable (Max) : 5

Dimensions


  • Door Height (MM) : 260, 270, 300, 250, 350, 280
  • Door Width (MM) : 85, 80, 90, 100
  • Pole Diameter (MM) : 115, 100, 120, 104, 110, 102, 116

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number EA4490-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0605-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D56795-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0575-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details