Littelfuse, Inc. Fuseholders 83400000005

Description
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4550-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4550-ND
Fuseholders F4550-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholders - 83400000005 - 908518-83400000005 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 83400000005
908518-83400000005
Fuseholders - 83400000005 908518-83400000005
Manufacturer: Littelfuse Inc. Win Source Part Number: 908518-83400000005 Series: 834 Features: Fuse Holder 250V Circuit Cartridge Through Hole Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8538.90.8180 Other Part Number: F4550, -83400000005, 8340000000, 83400000005-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 908518-83400000005
Series: 834
Features: Fuse Holder 250V Circuit Cartridge Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8538.90.8180
Other Part Number: F4550, -83400000005, 8340000000, 83400000005-ND

Buy Now Datasheet
Cartridge Fuse Holder, 1Pos, 16A, 250V Rohs Compliant Littelfuse - 81AH9764 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1Pos, 16A, 250V Rohs Compliant Littelfuse
81AH9764
Cartridge Fuse Holder, 1Pos, 16A, 250V Rohs Compliant Littelfuse 81AH9764
CARTRIDGE FUSE HOLDER, 1POS, 16A, 250V ROHS COMPLIANT: YES

CARTRIDGE FUSE HOLDER, 1POS, 16A, 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F4550-ND 908518-83400000005 81AH9764
Product Name Fuseholders Fuseholders - 83400000005 Cartridge Fuse Holder, 1Pos, 16A, 250V Rohs Compliant Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3657-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting DIN Rail
View Details
2 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Fuse Holder - 51345858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2375263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 20 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details