Littelfuse, Inc. Fuse Holders 83000000005

Description
5x20mm Fuseholder 250V 6.3A - Horizontal
Request a Quote Datasheet
Description
5x20mm Fuseholder 250V 6.3A - Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7690192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7690192
Fuse Holders 7690192
5x20mm Fuseholder 250V 6.3A - Horizontal

5x20mm Fuseholder 250V 6.3A - Horizontal

Supplier's Site
Fuseholders - WK6232-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6232-ND
Fuseholders WK6232-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholders - 83000000005 - 908507-83000000005 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 83000000005
908507-83000000005
Fuseholders - 83000000005 908507-83000000005
Manufacturer: Littelfuse Inc. Win Source Part Number: 908507-83000000005 Series: 830 Features: Fuse Holder 250V Circuit Cartridge Through Hole Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8538.90.8180 Other Part Number: WK6232, 83000000000, 8300000000, 8300000000-ND, WK6232-NDR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 908507-83000000005
Series: 830
Features: Fuse Holder 250V Circuit Cartridge Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8538.90.8180
Other Part Number: WK6232, 83000000000, 8300000000, 8300000000-ND, WK6232-NDR

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse - 27M3144 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
27M3144
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse 27M3144
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:830 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:830 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 Rohs Compliant Littelfuse - 26M7854 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 Rohs Compliant Littelfuse
26M7854
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 Rohs Compliant Littelfuse 26M7854
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 21600894 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21600894
Fuse Holder 21600894
FUSE HOLDER, 5 X 20MM, PCB MOUNT; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:16A; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; HOLDER T. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 5 X 20MM, PCB MOUNT; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:16A; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; HOLDER T. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 7690192 WK6232-ND 908507-83000000005 27M3144 26M7854 21600894
Product Name Fuse Holders Fuseholders Fuseholders - 83000000005 Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 Rohs Compliant Littelfuse Fuse Holder
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 32934041 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 500 volts
View Details
Fuse Holders - V-510D Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - 638296-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details