Littelfuse, Inc. Fuse Holders 82000000005

Description
5x20mm Fuseholder 250V 16A
Request a Quote Datasheet
Description
5x20mm Fuseholder 250V 16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7690142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7690142
Fuse Holders 7690142
5x20mm Fuseholder 250V 16A

5x20mm Fuseholder 250V 16A

Supplier's Site
Circuit Protection - Fuseholders - 1334792-82000000005 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1334792-82000000005
Circuit Protection - Fuseholders 1334792-82000000005
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334792-82000000005 Category: Circuit Protection>Fuseholde rs Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Number of Circuits: 1 Voltage: 250V Standard Package: 100 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable Current Rating (Amps): 6.3 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: WK6231,-1024-8200000 0005,WK6231-NDR,8200 000000-ND,8200000000 0,8200000000 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334792-82000000005
Category: Circuit Protection>Fuseholders
Packaging: Bulk
Termination Style: Quick Connect - 0.187" (4.7mm)
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 250V
Standard Package: 100
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
Current Rating (Amps): 6.3 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: WK6231,-1024-82000000005,WK6231-NDR,8200000000-ND,82000000000,8200000000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuseholders - WK6231-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6231-ND
Fuseholders WK6231-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 6.3A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse - 02P0354 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
02P0354
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse 02P0354
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:820 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:820 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 7690142 1334792-82000000005 WK6231-ND 02P0354
Product Name Fuse Holders Circuit Protection - Fuseholders Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Littelfuse
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block - 1491-R266 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers