Win Source Part Number: 1381188-81000000005
Category: Circuit Protection>Fuseholde
Series: 810
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
For Use With/Related Products: 3AG, 1/4" x 1-1/4", 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm), 5mm x 20mm
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Standard Package: 100 pcs
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current Rating (Amps): 6.3 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole
FUSE HOLDER, PCB, 20X5MM; VOLTAGE RATING V DC:250V; VOLTAGE RATING V AC:250V; FUSE CURRENT:16A; FUSE HOLDER TYPE:ENCLOSED BAYONET STYLE; HOLDER TERMIN. FREE 2 YEAR RADWELL WARRANTY
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 RoHS Compliant: Yes
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:810 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 1381188-81000000005 | WK6228-ND | 21600906 | 26M7848 | 02P0349 |
| Product Name | Circuit Protection - Fuseholders | Fuseholders | Fuse Holder | Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Solder Lug, 1 Rohs Compliant Littelfuse | Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse |
| Normal Operating Current | 6.3 amps | 16 amps |