SCHURTER Inc Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 31.9156

Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Holder, 5X20Mm, 32A, 600V, part number 11AC0604, is designed for high-performance applications, accommodating fuse sizes of 5 x 20 mm or 6.3 x 32 mm. It supports a rated voltage of 600 VAC/VDC and a maximum current of 32 A, making it suitable for various electrical equipment, including those with three-phase supply. The holder features a screw-type fuse carrier and is compliant with multiple standards, including IEC 60127-6 and UL 4248-1. This fuse holder has a high protection class of IP67, ensuring it is dust-tight and protected against water immersion. It is designed for panel mounting with easy snap-in installation, and it can operate in ambient temperatures ranging from -40 °C to 85 °C. The materials used include thermoplastic for the socket and tin-plated copper for the terminals, ensuring durability and reliability in various conditions. The product is also RoHS compliant and comes with necessary certifications, including VDE and UL approvals.

Datasheet Summary
Powered by GS/AI

The Fuse Holder, 5X20Mm, 32A, 600V, part number 11AC0604, is designed for high-performance applications, accommodating fuse sizes of 5 x 20 mm or 6.3 x 32 mm. It supports a rated voltage of 600 VAC/VDC and a maximum current of 32 A, making it suitable for various electrical equipment, including those with three-phase supply. The holder features a screw-type fuse carrier and is compliant with multiple standards, including IEC 60127-6 and UL 4248-1. This fuse holder has a high protection class of IP67, ensuring it is dust-tight and protected against water immersion. It is designed for panel mounting with easy snap-in installation, and it can operate in ambient temperatures ranging from -40 °C to 85 °C. The materials used include thermoplastic for the socket and tin-plated copper for the terminals, ensuring durability and reliability in various conditions. The product is also RoHS compliant and comes with necessary certifications, including VDE and UL approvals.

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0604 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
11AC0604
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 11AC0604
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 11AC0604
Product Name Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - ATU-08WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - A130840-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details
Fuse Holder - 338417 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details