562 Series PC Mount Subminiature Fuse Holder for TE5®/TR5®Fuses
Manufacturer: Littelfuse Inc.
Win Source Part Number: 799311-56200001009
Series: 562
Termination Style: PC Pin
Contact Finish: Tin
Contact Material: Copper Alloy
Current Rating: 6.3A
For Use With/Related Products: TE5, TR5
Fuse Type: Radial
Fuseholder Type: Holder
Fuse Size: Radial 0.2" (5.08mm) pitch
Number of Circuits: 1
Voltage: 250V
Orientation: Vertical
Mounting: PCB
Family Name: 562
Categories: Circuit Protection
Introduction Date: September 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:562 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 56200001009 | 799311-56200001009 | 8951707 | 8951707P | WK0009-ND | 67K2295 |
| Product Name | 562 Series PC Mount Subminiature Fuse Holder for TE5®/TR5®Fuses | Fuseholders - 56200001009 | Fuse Holders | Fuse Holders | Fuseholders | Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse |
| Normal Operating Current | 6.3 amps | 6.3 amps | 6.3 amps |