Keystone Electronics Corp. Snap in PC Fuse Clip with Orientation Leg 3516P

Description
Part Number: 3516P Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3516P Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap in PC Fuse Clip with Orientation Leg - 3516P - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap in PC Fuse Clip with Orientation Leg
3516P
Snap in PC Fuse Clip with Orientation Leg 3516P
Part Number: 3516P Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3516P

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3516P-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3516P-ND
Fuseholders 36-3516P-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3516P 36-3516P-ND
Product Name Snap in PC Fuse Clip with Orientation Leg Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) -Cover - 3576c - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers