Littelfuse, Inc. 560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. 56000001009

Description
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g
Request a Quote Datasheet
Description
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. - 56000001009 - Littelfuse, Inc.
Rosemont, IL, United States
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses.
56000001009
560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. 56000001009
MountingPC Board, 5.08 mm pin spacingMaterialsHold er:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g

MountingPC Board, 5.08 mm pin spacingMaterialsHolder:Thermoplastic, UL 94 V-0Polyester PCTMetal Parts: Copper alloy; solderable tinnedElectrical Data (23oC)Rated Voltage: 250 VMax. Current/Power: 6.3 A/1.6 WSoldering Heat Resistancemax. 280oC, 10 s (Wave)Minimum Cross SectionConducting path - 0.1 mm2Unit Weight0,4 g

Supplier's Site Datasheet
Fuseholders - WK6235-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6235-ND
Fuseholders WK6235-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holders - 1107900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1107900
Fuse Holders 1107900
Low profile socket for TR5 & TE5 fuse

Low profile socket for TR5 & TE5 fuse

Supplier's Site
Fuse Holders - 7690136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7690136
Fuse Holders 7690136
TR5/TE5 Fuseholder 250V 6.3A

TR5/TE5 Fuseholder 250V 6.3A

Supplier's Site
Fuse Holders - 1107900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1107900P
Fuse Holders 1107900P
PCB FUSEHOLDER

PCB FUSEHOLDER

Supplier's Site
Fuseholders - 56000001009 - 804682-56000001009 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 56000001009
804682-56000001009
Fuseholders - 56000001009 804682-56000001009
Manufacturer: Littelfuse Inc. Win Source Part Number: 804682-56000001009 Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: TE5, TR5 Fuse Type: Radial Fuseholder Type: Holder Fuse Size: Radial 0.2" (5.08mm) pitch Number of Circuits: 1 Voltage: 250V Orientation: Vertical Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Current Rating (Amps): 6.3A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804682-56000001009
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: TE5, TR5
Fuse Type: Radial
Fuseholder Type: Holder
Fuse Size: Radial 0.2" (5.08mm) pitch
Number of Circuits: 1
Voltage: 250V
Orientation: Vertical
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Current Rating (Amps): 6.3A

Buy Now
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
56000001009
TVS/Fuse/Board Level Protection >> Fuse Holders 56000001009
Plugin,P=5.08mm Fuse Holders ROHS

Plugin,P=5.08mm Fuse Holders ROHS

Supplier's Site Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Wickmann - 15P8392 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Wickmann
15P8392
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Wickmann 15P8392
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:TR5/TE5 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:TR5/TE5 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site
Fuse Holder; Fuse Holder Type Littelfuse - 98K6125 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
98K6125
Fuse Holder; Fuse Holder Type Littelfuse 98K6125
FUSE HOLDER; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:TE5 / TR5 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:TE5 / TR5 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site
Fuse Holder - 21600882 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21600882
Fuse Holder 21600882
FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:6.3A; FUSE HOLDER TYPE:SUBMINIATURE PCB FUSE HOLDER; HOLDER TER. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:6.3A; FUSE HOLDER TYPE:SUBMINIATURE PCB FUSE HOLDER; HOLDER TER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 56000001009 WK6235-ND 1107900 7690136 1107900P 804682-56000001009 56000001009 15P8392 21600882
Product Name 560 Series Subminiature Fuse Holder for TE5® and TR5® fuses. Fuseholders Fuse Holders Fuse Holders Fuse Holders Fuseholders - 56000001009 TVS/Fuse/Board Level Protection >> Fuse Holders Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Wickmann Fuse Holder
Normal Operating Current 6.3 amps 6.3 amps 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - HTB-34I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 486-2062-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
2 suppliers