Keystone Electronics Corp. TE5 / PC Fuse Holder, Sturdi-Mount 3552

Description
Part Number: 3552 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: .335 x .158 Subminiature Material: Plastic Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3552 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: .335 x .158 Subminiature Material: Plastic Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE5 / PC Fuse Holder, Sturdi-Mount - 3552 - Keystone Electronics Corp.
New Hyde Park, NY, USA
TE5 / PC Fuse Holder, Sturdi-Mount
3552
TE5 / PC Fuse Holder, Sturdi-Mount 3552
Part Number: 3552 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent Fuse Size: .335 x .158 Subminiature Material: Plastic Mounting: THM

Part Number: 3552

  • # of Fuses: 1
  • Current Rating: 5 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 392/395 Type TE5 /Bussmann: PC Series or equivalent
  • Fuse Size: .335 x .158 Subminiature
  • Material: Plastic
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3552-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3552-ND
Fuseholders 36-3552-ND
Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Fuse Holder 5A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holder, 4 X 8.5Mm, Pcb Mount; Fuse Holder Type Keystone - 22M2706 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 4 X 8.5Mm, Pcb Mount; Fuse Holder Type Keystone
22M2706
Fuse Holder, 4 X 8.5Mm, Pcb Mount; Fuse Holder Type Keystone 22M2706
FUSE HOLDER, 4 X 8.5MM, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:0.158" x 0.335", 4mm x 8.5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 4 X 8.5MM, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:0.158" x 0.335", 4mm x 8.5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3552 36-3552-ND 22M2706
Product Name TE5 / PC Fuse Holder, Sturdi-Mount Fuseholders Fuse Holder, 4 X 8.5Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Other
Unlock Full Specs
to access all available technical data

Similar Products

3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
FUSE HOLDER COVER - 4527C - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
2 suppliers