559 Series PC Mount Subminiature Fuse Holder for TE5®/TR5®Fuses
Flat pin socket for TR5 & TE5 fuse
Flat pin socket for TR5 & TE5 fuse
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole
Win Source Part Number: 1380942-55900000001
Category: Circuit Protection>Fuseholde
Series: 559
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
For Use With/Related Products: Radial Box, Can
Fuse Type: Radial
Fuseholder Type: Holder
Fuse Size: Radial 0.2" (5.08mm) Pitch
Number of Circuits: 1
Voltage: 250V
Orientation: Vertical
Standard Package: 1,000 pcs
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 6.3 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 55900000001 | 7690155 | 1679297P | 1679297 | F4540-ND | 1380942-55900000001 |
| Product Name | 559 Series PC Mount Subminiature Fuse Holder for TE5®/TR5®Fuses | Fuse Holders | Fuse Holders | Fuse Holders | Fuseholders | Circuit Protection - Fuseholders |
| Normal Operating Current | 6.3 amps | 6.3 amps | 6.3 amps |