TE Connectivity Power Systems Fuse Holders 2832425-1

Description
Body Features Product Weight : 140 G  [4.93 OZ ] Electrical Characteristics Fuse Current Rating (AMP) : 10, 6, 63, 4, 16, 32 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Hexagonal Crimping
Request a Quote Datasheet
Description
Body Features Product Weight : 140 G  [4.93 OZ ] Electrical Characteristics Fuse Current Rating (AMP) : 10, 6, 63, 4, 16, 32 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Hexagonal Crimping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Fuse Holders - 2832425-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Fuse Holders
2832425-1
Power Systems Fuse Holders 2832425-1
Body Features Product Weight : 140 G  [4.93 OZ ] Electrical Characteristics Fuse Current Rating (AMP) : 10, 6, 63, 4, 16, 32 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Hexagonal Crimping

Body Features


  • Product Weight : 140 G  [4.93 OZ ]

Electrical Characteristics


  • Fuse Current Rating (AMP) : 10, 6, 63, 4, 16, 32
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 020, EN 50483-4

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Wire Stripping : Yes

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Hexagonal Crimping
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 2832425-1
Product Name Power Systems Fuse Holders
Normal Operating Current 4 to 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 552728-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CN6953-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0558-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 274608-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details