Littelfuse, Inc. ACS HOLDER 557 125V 55700000001

Description
Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Horizontal Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g
Request a Quote Datasheet
Description
Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Horizontal Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACS HOLDER 557 125V - 55700000001 - Littelfuse, Inc.
Rosemont, IL, United States
ACS HOLDER 557 125V
55700000001
ACS HOLDER 557 125V 55700000001
Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Horizontal Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g

Thru-hole circuit board mount blocks designed for Littelfuse MICROTM/ TR3 type and other fuse series with .025” diameter leads rated to 5 amps. Rated at 5A / 1.6W to 125 volts. Mounting Method - PC Board Thru-Hole @ 5.08 hole spacing Mount Color & Direction: Black Horizontal Molded Part Specs: Black ThermoplasticUL 94V0 Metal Parts and Terminals: Copper Alloy with Tin Plating Unit Weight: 0.42g

Supplier's Site Datasheet
Fuseholders - F6812-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6812-ND
Fuseholders F6812-ND
Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 55700000001 F6812-ND
Product Name ACS HOLDER 557 125V Fuseholders
Normal Operating Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1728-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Holders - 2773909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details