RS Components, Ltd.
Fuse Holders
353133
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
353133 |
|
Product Name
|
Fuse Holders |
|
Standard Fuse Size Accomodated
|
Other; (6.35 x 31.8mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30mm)
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
Other; (F2)
Normal Operating Current
63 amps
Rated Operating Voltage
415 volts
View Details
Standard Fuse Size Accomodated
Other; (6.4 x 30mm)
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
Normal Operating Current
16 amps
Rated Operating Voltage
600 volts
View Details