Littelfuse, Inc. PC Mount Miniature Fuse Clip for 5x20mm Fuses 52000001009

Description
PC Mount Miniature Fuse Clip for 5x20mm Fuses
Request a Quote
Description
PC Mount Miniature Fuse Clip for 5x20mm Fuses
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Clip, 5X20mm, Through Hole, part number 67K2289, is designed for use with 5mm diameter fuses and is part of the 520 series from Littelfuse. It has a rated voltage of 250V and can handle a maximum current of 6.3A. The clip is constructed from phosphor bronze with a tin plating, ensuring good conductivity and durability. It features through-hole mounting with a pin spacing of 5mm and solder pins measuring 0.4mm x 1.2mm. The unit weighs approximately 0.4g and is RoHS compliant. This product is suitable for applications requiring reliable fuse holding in circuit boards.

Datasheet Summary
Powered by GS/AI

The Fuse Clip, 5X20mm, Through Hole, part number 67K2289, is designed for use with 5mm diameter fuses and is part of the 520 series from Littelfuse. It has a rated voltage of 250V and can handle a maximum current of 6.3A. The clip is constructed from phosphor bronze with a tin plating, ensuring good conductivity and durability. It features through-hole mounting with a pin spacing of 5mm and solder pins measuring 0.4mm x 1.2mm. The unit weighs approximately 0.4g and is RoHS compliant. This product is suitable for applications requiring reliable fuse holding in circuit boards.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Miniature Fuse Clip for 5x20mm Fuses - 52000001009 - Littelfuse, Inc.
Rosemont, IL, United States
PC Mount Miniature Fuse Clip for 5x20mm Fuses
52000001009
PC Mount Miniature Fuse Clip for 5x20mm Fuses 52000001009
PC Mount Miniature Fuse Clip for 5x20mm Fuses

PC Mount Miniature Fuse Clip for 5x20mm Fuses

Supplier's Site Datasheet
Fuseholders - WK6242-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6242-ND
Fuseholders WK6242-ND
Fuse Clip 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clips - 7690168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
7690168
Fuse Clips 7690168
5x20mm Fuse Clip 250V 6.3A

5x20mm Fuse Clip 250V 6.3A

Supplier's Site
Fuseholders - 52000001009 - 907203-52000001009 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 52000001009
907203-52000001009
Fuseholders - 52000001009 907203-52000001009
Manufacturer: Littelfuse Inc. Win Source Part Number: 907203-52000001009 Series: 520 Features: Fuse Clip 250V Circuit Cartridge Through Hole Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8538.90.8180 Other Part Number: WK6242, 52000001009-ND, 5200000100, 5200000100-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 907203-52000001009
Series: 520
Features: Fuse Clip 250V Circuit Cartridge Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8538.90.8180
Other Part Number: WK6242, 52000001009-ND, 5200000100, 5200000100-ND

Buy Now Datasheet
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse - 67K2289 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse
67K2289
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse 67K2289
FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:520 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:520 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 52000001009 WK6242-ND 7690168 907203-52000001009 67K2289
Product Name PC Mount Miniature Fuse Clip for 5x20mm Fuses Fuseholders Fuse Clips Fuseholders - 52000001009 Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse
Normal Operating Current 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fuse Holder - 10568424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details