Littelfuse, Inc. Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse 450CC1210LR-C

Description
PPTC RESETTABLE FUSE, 4.5A, 21VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4.5A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 4.5A, 21VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4.5A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse - 02AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse
02AH3788
Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse 02AH3788
PPTC RESETTABLE FUSE, 4.5A, 21VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4.5A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4.5A, 21VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4.5A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse - 02AH3789 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse
02AH3789
Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse 02AH3789
PPTC RESETTABLE FUSE, 4.5A, 21VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4.5A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4.5A, 21VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYSWITCH LoRho Series; Voltage Rating:21VDC; Holding Current:4.5A; Tripping Current:-; Time to Trip:-; Current Rating Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 02AH3788
Product Name Pptc Resettable Fuse, 4.5A, 21Vdc, 1210; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625217 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details