The Littelfuse 400 Series is a TE5® Time Lag Fuse with High Breaking Capacity. Operating temperature: -40°C to 125°C Higher nominal melting I2T Higher interrupt rating Broad current rating 500mA to 6.3A Lead-Free, Halogen-Free, Compliance with RoHS Shock safe casing
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Electric Fuse, Time Lag Blow, 3.15A, 250VAC, 130A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 40013150440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.15A, 130A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.15A, 130A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40013150440 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3.15A 250VAC RADIAL
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TE5 400 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:130A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 40013150440 | WK6286BK-ND | 139-40013150440 | 40013150440 | 10R0019 |
| Product Name | TE5 Time Lag Subminiature Fuse | Fuses | Through-Hole 3.15A 130A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | VDE | RoHS | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |