Littelfuse, Inc. 0603 Low Resistance Fast Acting Fuse 4000026

Description
The 400M Series is an 0603 Fast Acting fuse which offers relatively low resistance best suited for application which requires such. The part is 100% Lead-free, RoHS compliant, and Halogen-free fuses designed to provide over-current protection to circuits that operate under high operating temperatures of up to 150°C. Low Resistance Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C; 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet
Description
The 400M Series is an 0603 Fast Acting fuse which offers relatively low resistance best suited for application which requires such. The part is 100% Lead-free, RoHS compliant, and Halogen-free fuses designed to provide over-current protection to circuits that operate under high operating temperatures of up to 150°C. Low Resistance Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C; 100% Lead-free, Halogen-Free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Low Resistance Fast Acting Fuse - 4000026 - Littelfuse, Inc.
Rosemont, IL, United States
0603 Low Resistance Fast Acting Fuse
4000026
0603 Low Resistance Fast Acting Fuse 4000026
The 400M Series is an 0603 Fast Acting fuse which offers relatively low resistance best suited for application which requires such. The part is 100% Lead-free, RoHS compliant, and Halogen-free fuses designed to provide over-current protection to circuits that operate under high operating temperatures of up to 150°C. Low Resistance Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C; 100% Lead-free, Halogen-Free and RoHS compliant

The 400M Series is an 0603 Fast Acting fuse which offers relatively low resistance best suited for application which requires such. The part is 100% Lead-free, RoHS compliant, and Halogen-free fuses designed to provide over-current protection to circuits that operate under high operating temperatures of up to 150°C. Low Resistance Fast response to faulty current to ensure over-current protection to sensitive electronic component. Operating temperature from -55°C to +150°C; 100% Lead-free, Halogen-Free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 4000026
Product Name 0603 Low Resistance Fast Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625206 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 16 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details