Littelfuse, Inc. TR5® Subminiature Fuses 37303150410

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37303150410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37303150410
TR5® Subminiature Fuses 37303150410
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Fuses - WK3037BK-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.315A 250V Circuit Protection Fuse
139-37303150410
0.315A 250V Circuit Protection Fuse 139-37303150410
Fuse Subminiature Fast Acting 0.315A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37303150410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37303150410 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.315A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37303150410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37303150410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse - 67K1965 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse
67K1965
Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse 67K1965
FUSE, PCB, 315mA, 250V, FAST ACTING; Fuse Current:315mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 315mA, 250V, FAST ACTING; Fuse Current:315mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 37303150410 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37303150410
Circuit Protection - Fuses 37303150410
FUSE BRD MNT 315MA 250VAC RADIAL

FUSE BRD MNT 315MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37303150410 WK3037BK-ND 139-37303150410 67K1965 37303150410
Product Name TR5® Subminiature Fuses Fuses 0.315A 250V Circuit Protection Fuse Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA UL; CSA RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers