Littelfuse, Inc. TR5® Subminiature Fuses 37300800410

Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet
Description
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37300800410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37300800410
TR5® Subminiature Fuses 37300800410
The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

The 373 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to UL 248- 14. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance, Shocksafe casing Vibration resistant Halogen free CCCe for China import

Datasheet
Singapore, Singapore
0.08A 250V Circuit Protection Fuse
139-37300800410
0.08A 250V Circuit Protection Fuse 139-37300800410
Fuse Subminiature Fast Acting 0.08A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37300800410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37300800410 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.08A 250V Radial 8.5 X 8mm Thermoplastic Bulk CSA/UL Product overview: 37300800410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37300800410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK3026BK-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 80Ma, 250V, Fast Acting; Fuse Current Littelfuse - 67K1947 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 80Ma, 250V, Fast Acting; Fuse Current Littelfuse
67K1947
Fuse, Pcb, 80Ma, 250V, Fast Acting; Fuse Current Littelfuse 67K1947
FUSE, PCB, 80mA, 250V, FAST ACTING; Fuse Current:80mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 80mA, 250V, FAST ACTING; Fuse Current:80mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 37300800410 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37300800410
Circuit Protection - Fuses 37300800410
FUSE BOARD MNT 80MA 250VAC RAD

FUSE BOARD MNT 80MA 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37300800410 139-37300800410 WK3026BK-ND 67K1947 37300800410
Product Name TR5® Subminiature Fuses 0.08A 250V Circuit Protection Fuse Fuses Fuse, Pcb, 80Ma, 250V, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL; CSA RoHS UL; CSA RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details