The 372 Series are TR5® time-lag fuses rated at 250V, designed for applications such as battery chargers, power supplies, and consumer electronics. They are halogen-free, lead-free, and RoHS compliant, with direct solderable or plug-in mounting options. The fuse has a brown thermoplastic base/cap made of polyamide PA 6.6 (UL 94 V-0) and copper tin-plated round pins, with a physical size featuring a diameter of 8.5 mm and a length of 18.8 mm for long leads. It operates from -40°C to +85°C and meets IEC 60127-3, UL/CSA/NMX 248-1 and 248-14, EN/J/K 60127-1 and 60127-3, and GB/T 9364.1 and GB/T 9364.3 standards. The 37213150411 part corresponds to the 3.15A rating, with a cold resistance of 0.0173 ohms, a breaking capacity of 50A at 250V AC, and a nominal voltage drop of 80 mV at 1.0×I max. Packaging is bulk short leads (0411 code), 1,000 pieces per pack.
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Time Delay Fuse, 3.15A, 250VAC, Radial, Through Hole Product overview: 37213150411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37213150411 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855820-37213150411
Series: TR5® 372
Features: 3.15 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 19372-124-K, 3721315041, 37213150410, WK4224BK, WK4224BK-NDR
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BRD MNT 3.15A 250VAC RADIAL
FUSE, 3.15A, 250V AC, SLOW BLOW, RADIAL, TR5. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37213150411 | 139-37213150411 | 855820-37213150411 | 8951678P | 8951678 | WK4224BK-ND | 67K1929 | 37213150411 | 21607140 |
| Product Name | TR5® Subminiature Fuses | Through-Hole 3.15A Circuit Protection Fuse | Fuses - 37213150411 | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Fuse Type | Miniature; Subminiature | ||||||||
| Approvals / Standards | RoHS; VDE | RoHS | RoHS | RoHS | VDE; SEMKO | RoHS | |||
| Features | Time Lag | Resettable | Resettable | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||||
| Fuse Material | Thermoplastic | Thermoplastic Polyamide | Thermoplastic polyamide |