Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
2.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
2.5A 250V Radial Slow Blow Fuse - 8.5x8mm, Through Hole Product overview: 37212500001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37212500001 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 2.5A 250VAC RAD
FUSE, PCB LEADED, 2.5A, 250 V, TR5 TIME DELAY, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
FUSE, TIME DELAY, 2.5A, 250VAC, RADIAL; Fuse Current:2.5A; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37212500001 | WK6276TB-ND | 139-37212500001 | 37212500001 | 47457616 | 67K1925 |
| Product Name | TR5® Subminiature Fuses | Fuses | Through-Hole 2.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | Fuse, Time Delay, 2.5A, 250Vac, Radial; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS | ||
| Features | Time Lag | Time Lag | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole | Solderable (with leads) |