Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 906680-37205000411
Series: TR5® 372
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Package: Radial, Can, Vertical
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: 19372-041-K, 3720500041, 37205000410, WK4241BK, WK4241BK-NDR
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Time Delay Fuse, 0.5A, 250VAC, Radial, Through Hole Product overview: 37205000411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37205000411 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 500MA 250VAC RADIAL
FUSE BOARD MNT 500MA 250VAC RAD
FUSE, PCB, 500mA, 250V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37205000411 | 906680-37205000411 | WK4241BK-ND | 139-37205000411 | 37205000411 | 461-37205000411 | 96M9483 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37205000411 | Fuses | Through-Hole 0.5A Circuit Protection Fuse | Circuit Protection - Fuses | FUSE BOARD MNT 500MA 250VAC RAD | Fuse, Pcb, 500Ma, 250V, Time Delay; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | RoHS; VDE; SEMKO | RoHS | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |