TE Connectivity Signal Relays 1-1423156-5

Description
Contact Features Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In Electrical Characteristics Actuating System : AC Coil Power Rating (AC) (VAMP) : 6 Coil Special Features : LED Coil Type : Monostable Contact Voltage Rating (VAC) : 120 Signal Relay Coil Magnetic System : Monostable, AC Signal Relay Coil Voltage Rating (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Mechanical Attachment Signal Relay Mounting Type : Socket Operation/Applicatio n Option : Internal Coil Suppression Diode Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay
Request a Quote
Description
Contact Features Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In Electrical Characteristics Actuating System : AC Coil Power Rating (AC) (VAMP) : 6 Coil Special Features : LED Coil Type : Monostable Contact Voltage Rating (VAC) : 120 Signal Relay Coil Magnetic System : Monostable, AC Signal Relay Coil Voltage Rating (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Mechanical Attachment Signal Relay Mounting Type : Socket Operation/Applicatio n Option : Internal Coil Suppression Diode Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1-1423156-5 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1-1423156-5
Signal Relays 1-1423156-5
Contact Features Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In Electrical Characteristics Actuating System : AC Coil Power Rating (AC) (VAMP) : 6 Coil Special Features : LED Coil Type : Monostable Contact Voltage Rating (VAC) : 120 Signal Relay Coil Magnetic System : Monostable, AC Signal Relay Coil Voltage Rating (VAC) : 120 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Mechanical Attachment Signal Relay Mounting Type : Socket Operation/Applicatio n Option : Internal Coil Suppression Diode Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay

Contact Features


  • Contact Number of Poles : 4
  • Contact Special Features : Magnetic Blowout
  • Signal Relay Contact Arrangement : 4 Form C (4PDT)
  • Signal Relay Contact Current Rating (AMP) : 10
  • Signal Relay Terminal Type : Plug-In

Electrical Characteristics


  • Actuating System : AC
  • Coil Power Rating (AC) (VAMP) : 6
  • Coil Special Features : LED
  • Coil Type : Monostable
  • Contact Voltage Rating (VAC) : 120
  • Signal Relay Coil Magnetic System : Monostable, AC
  • Signal Relay Coil Voltage Rating (VAC) : 120
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 120

Mechanical Attachment


  • Signal Relay Mounting Type : Socket

Operation/Application


  • Option : Internal Coil Suppression Diode

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1423156-5
Product Name Signal Relays
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Mid-Range Relays - 1-1617756-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers