TE Connectivity Street Lighting Fuse Boxes CG7018-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 1 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 2 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 300, 250, 210, 280, 350, 200, 170, 180, 270, 150, 260, 225, 240 Door Width (MM) : 90, 80, 75, 100, 58, 60, 66, 85, 70 Pole Diameter (MM) : 70, 90, 110, 102, 100, 89, 104, 98, 95, 96, 115, 116, 120, 84, 59, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 1 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 2 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 300, 250, 210, 280, 350, 200, 170, 180, 270, 150, 260, 225, 240 Door Width (MM) : 90, 80, 75, 100, 58, 60, 66, 85, 70 Pole Diameter (MM) : 70, 90, 110, 102, 100, 89, 104, 98, 95, 96, 115, 116, 120, 84, 59, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - CG7018-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
CG7018-000
Street Lighting Fuse Boxes CG7018-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 1 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 2 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 300, 250, 210, 280, 350, 200, 170, 180, 270, 150, 260, 225, 240 Door Width (MM) : 90, 80, 75, 100, 58, 60, 66, 85, 70 Pole Diameter (MM) : 70, 90, 110, 102, 100, 89, 104, 98, 95, 96, 115, 116, 120, 84, 59, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Pillar
  • Number of Fuses : 0
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 1
  • Pinning : L1, L2, L3, PEN
  • Wires per Cable (Max) : 2

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 4
  • Door Height (MM) : 300, 250, 210, 280, 350, 200, 170, 180, 270, 150, 260, 225, 240
  • Door Width (MM) : 90, 80, 75, 100, 58, 60, 66, 85, 70
  • Pole Diameter (MM) : 70, 90, 110, 102, 100, 89, 104, 98, 95, 96, 115, 116, 120, 84, 59, 75

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP55

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number CG7018-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 188176-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - F41915-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D50156-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details