WAGO Relay module 859-354

Description
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 859-354 - WAGO
Germantown, WI, United States
Relay module
859-354
Relay module 859-354
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-859-354-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-859-354-ND
Power Relays, Over 2 Amps 2946-859-354-ND
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 1803050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1803050
Electromechanical Interface Relays 1803050
WAGO 859-354 Interface Relay

WAGO 859-354 Interface Relay

Supplier's Site
Relay, Spst, 250Vac, 5A; Contact Configuration Wago - 04M4819 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 5A; Contact Configuration Wago
04M4819
Relay, Spst, 250Vac, 5A; Contact Configuration Wago 04M4819
RELAY, SPST, 250VAC, 5A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes

RELAY, SPST, 250VAC, 5A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:5A; Product Range:859 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
859-354
Relays - Power Relays, Over 2 Amps 859-354
RELAY GEN PURPOSE SPDT 5A 24V

RELAY GEN PURPOSE SPDT 5A 24V

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 859-354 2946-859-354-ND 1803050 04M4819 859-354
Product Name Relay module Power Relays, Over 2 Amps Electromechanical Interface Relays Relay, Spst, 250Vac, 5A; Contact Configuration Wago Relays - Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Relay Type General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Single Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 2042-3809 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers