WAGO Relay module 2042-3064

Description
Relay module; Nominal input voltage: 24 VDC; 1 break and 1 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 1 break and 1 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 2042-3064 - WAGO
Germantown, WI, United States
Relay module
2042-3064
Relay module 2042-3064
Relay module; Nominal input voltage: 24 VDC; 1 break and 1 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm

Relay module; Nominal input voltage: 24 VDC; 1 break and 1 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-2042-3064-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-2042-3064-ND
Power Relays, Over 2 Amps 2946-2042-3064-ND
General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 24VDC Coil Socketable

General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 24VDC Coil Socketable

Buy Now Datasheet
Relayfortjs;input24Vdc,output1No/1Nc Rohs Compliant Wago - 52AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Relayfortjs;input24Vdc,output1No/1Nc Rohs Compliant Wago
52AC9120
Relayfortjs;input24Vdc,output1No/1Nc Rohs Compliant Wago 52AC9120
RELAYFORTJS;INPUT24V DC,OUTPUT1NO/1NC ROHS COMPLIANT: YES

RELAYFORTJS;INPUT24VDC,OUTPUT1NO/1NC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2042-3064 2946-2042-3064-ND 52AC9120
Product Name Relay module Power Relays, Over 2 Amps Relayfortjs;input24Vdc,output1No/1Nc Rohs Compliant Wago
Relay Type General
Mounting Socketable
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers
Relay module - 789-571 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers