General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
POWER RELAY, SPDT, 12VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:G5LE-E Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | Z3109-ND | 88M4299 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 12Vdc, 16A, Tht; Contact Configuration Omron Electronic Components |
| Relay Type | General | |
| Mounting | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |