Littelfuse, Inc. Miniature D Shape Reed Sensor 1812L260/16

Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet
Description
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature D Shape Reed Sensor - 1812L260/16 - Littelfuse, Inc.
Rosemont, IL, United States
Miniature D Shape Reed Sensor
1812L260/16
Miniature D Shape Reed Sensor 1812L260/16
The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 1812L260/16
Product Name Miniature D Shape Reed Sensor
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002621005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details