Littelfuse, Inc. Resettable Fuses 1812L075PR

Description
Wickmann 1812L075PR Resettable Fuse
Request a Quote Datasheet
Description
Wickmann 1812L075PR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740684
Resettable Fuses 1740684
Wickmann 1812L075PR Resettable Fuse

Wickmann 1812L075PR Resettable Fuse

Supplier's Site
Resettable Fuses - 1740363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740363
Resettable Fuses 1740363
Wickmann 1812L075PR Resettable Fuse

Wickmann 1812L075PR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 750mA 1.5A Circuit Protection Fuse
150-1812L075PR
SMD 750mA 1.5A Circuit Protection Fuse 150-1812L075PR
1812 PTC Resettable Fuse, 750mA Hold, 13.2VDC, 1.5A Trip, SMD Product overview: 1812L075PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075PR can be used for catalog matching and distributor lookup.

1812 PTC Resettable Fuse, 750mA Hold, 13.2VDC, 1.5A Trip, SMD Product overview: 1812L075PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1812L075PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Resettable, 13.2V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse - 05M2398 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 13.2V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse
05M2398
Fuse, Ptc Resettable, 13.2V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse 05M2398
FUSE, PTC RESETTABLE, 13.2V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:13.2VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Length:4.55mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 13.2V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch 1812L Series; Voltage Rating:13.2VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Length:4.55mm RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable, 1812, 13.2V, 750Ma; Thermistor Mounting Littelfuse - 25R5656 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable, 1812, 13.2V, 750Ma; Thermistor Mounting Littelfuse
25R5656
Fuse, Resettable, 1812, 13.2V, 750Ma; Thermistor Mounting Littelfuse 25R5656
FUSE, RESETTABLE, 1812, 13.2V, 750MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:13.2VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE, 1812, 13.2V, 750MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1812L Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:13.2VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1812L075PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1812L075PR
Circuit Protection - PTC Resettable Fuses 1812L075PR
PTC RESET FUSE 13.2V 750MA 1812

PTC RESET FUSE 13.2V 750MA 1812

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1740684 150-1812L075PR 05M2398 25R5656 1812L075PR
Product Name Resettable Fuses SMD 750mA 1.5A Circuit Protection Fuse Fuse, Ptc Resettable, 13.2V, 750Ma, 1812, Full Reel; Pptc Case Style Littelfuse Fuse, Resettable, 1812, 13.2V, 750Ma; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers