SCHURTER Inc Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 31.9162

Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V
Datasheet
Description
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0610 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
11AC0610
Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter 11AC0610
FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V

FUSE HOLDER, 5X20MM, 32A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FUS Series; Voltage Rating VAC:600V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 11AC0610
Product Name Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 910040-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-1162-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting PC Mount
View Details
2 suppliers
3 Pole 250V 30 A Fuse Block - 1491-R226 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details