Keystone Electronics Corp. Phenolic Base Holder for 2 3AG Fuses 3537

Description
Part Number: 3537 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote Datasheet
Description
Part Number: 3537 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Base Holder for 2 3AG Fuses
3537
Phenolic Base Holder for 2 3AG Fuses 3537
Part Number: 3537 # of Fuses: 2 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Phenolic Mounting: Rivet

Part Number: 3537

  • # of Fuses: 2
  • Current Rating: 15 Amps
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: Phenolic
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3537-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3537-ND
Fuseholders 36-3537-ND
Fuse Block 15A 500V 2 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3537 36-3537-ND
Product Name Phenolic Base Holder for 2 3AG Fuses Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers