SCHURTER Inc Fuse Holders 3101.0015

Description
Finger grip bayonetcap fuseholder,5x20mm
Request a Quote Datasheet
Description
Finger grip bayonetcap fuseholder,5x20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 384027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
384027
Fuse Holders 384027
Finger grip bayonetcap fuseholder,5x20mm

Finger grip bayonetcap fuseholder,5x20mm

Supplier's Site
Fuse Holders - 1739654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1739654
Fuse Holders 1739654
Finger grip bayonetcap fuseholder,5x20mm

Finger grip bayonetcap fuseholder,5x20mm

Supplier's Site
Fuseholders - 486-1154-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1154-ND
Fuseholders 486-1154-ND
Fuse Holder 16A 400V 1 Circuit Cartridge Panel Mount

Fuse Holder 16A 400V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 84K0265 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter
84K0265
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 84K0265
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159872 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
70159872
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 70159872
Panel Mount, 10 A , 250 V , Thermoplastic , Type FPG1 Fuse Holder Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. 5 Milliohms contact resistance.

Panel Mount, 10 A , 250 V , Thermoplastic , Type FPG1 Fuse Holder
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
5 Milliohms contact resistance.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 384027 486-1154-ND 84K0265 70159872
Product Name Fuse Holders Fuseholders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5X20Mm, 32A, 600V; Fuse Holder Type Schurter - 11AC0606 - Newark, An Avnet Company
Specs
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
View Details
Fuseholders - CCM1715-ND - DigiKey
TE Connectivity
Specs
Mounting Chassis Mount
View Details
2 suppliers