Littelfuse, Inc. Fuse, Blade, 1A, 32V; Blow Characteristic Littelfuse 168.6785.4102

Description
FUSE, BLADE, 1A, 32V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VDC:32V; Product Range:FK1 MINI Series; Colour Code:Black; Fuse Size:8.6mm x 11.9mm x 3.8mm RoHS Compliant: Yes
Description
FUSE, BLADE, 1A, 32V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VDC:32V; Product Range:FK1 MINI Series; Colour Code:Black; Fuse Size:8.6mm x 11.9mm x 3.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Blade, 1A, 32V; Blow Characteristic Littelfuse - 67K1497 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Blade, 1A, 32V; Blow Characteristic Littelfuse
67K1497
Fuse, Blade, 1A, 32V; Blow Characteristic Littelfuse 67K1497
FUSE, BLADE, 1A, 32V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VDC:32V; Product Range:FK1 MINI Series; Colour Code:Black; Fuse Size:8.6mm x 11.9mm x 3.8mm RoHS Compliant: Yes

FUSE, BLADE, 1A, 32V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VDC:32V; Product Range:FK1 MINI Series; Colour Code:Black; Fuse Size:8.6mm x 11.9mm x 3.8mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
168.6785.4102
Circuit Protection - Fuses 168.6785.4102
FUSE AUTOMOTIVE 1A 32VDC BLADE

FUSE AUTOMOTIVE 1A 32VDC BLADE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 67K1497 168.6785.4102
Product Name Fuse, Blade, 1A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Blade
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details