Littelfuse, Inc. 20A 80V Circuit Protection Fuse 166.7000.5202

Description
Time Delay Fuse 20A 80V Blade Thermoplastic Yellow Product overview: 166.7000.5202 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse 20A 80V Blade Thermoplastic Yellow Product overview: 166.7000.5202 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 80V Circuit Protection Fuse
139-166.7000.5202
20A 80V Circuit Protection Fuse 139-166.7000.5202
Time Delay Fuse 20A 80V Blade Thermoplastic Yellow Product overview: 166.7000.5202 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5202 can be used for catalog matching and distributor lookup.

Time Delay Fuse 20A 80V Blade Thermoplastic Yellow Product overview: 166.7000.5202 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 80V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-166.7000.5202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 166.7000.5202 - 808591-166.7000.5202 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 166.7000.5202
808591-166.7000.5202
Fuses - 166.7000.5202 808591-166.7000.5202
Manufacturer: Littelfuse Inc. Win Source Part Number: 808591-166.7000.5202 Packaging: Bulk Mounting Style: Holder Color: Yellow Fuse Type: Automotive Voltage Rating - DC: 80V Response Time: Slow Blow Melting I2t: 475 Approvals: cULus DC Cold Resistance: 0.0033 Ohms Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) Manufacturer Package: Blade, ATO/ATC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808591-166.7000.5202
Packaging: Bulk
Mounting Style: Holder
Color: Yellow
Fuse Type: Automotive
Voltage Rating - DC: 80V
Response Time: Slow Blow
Melting I2t: 475
Approvals: cULus
DC Cold Resistance: 0.0033 Ohms
Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Fuses - F5164-ND - DigiKey
Thief River Falls, MN, United States
20A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

20A AC 80V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Fuse, Blade, 20A, 80V; Blow Characteristic Littelfuse - 67K1487 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Blade, 20A, 80V; Blow Characteristic Littelfuse
67K1487
Fuse, Blade, 20A, 80V; Blow Characteristic Littelfuse 67K1487
FUSE, BLADE, 20A, 80V; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VDC:80V; Product Range:FKS ATO Series; Colour Code:Yellow; Fuse Size:13.2mm x 19mm x 5mm RoHS Compliant: Yes

FUSE, BLADE, 20A, 80V; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VDC:80V; Product Range:FKS ATO Series; Colour Code:Yellow; Fuse Size:13.2mm x 19mm x 5mm RoHS Compliant: Yes

Supplier's Site
Automotive Fuse, Time Delay, 20A, 80Vdc Rohs Compliant Littelfuse - 81AH9574 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 20A, 80Vdc Rohs Compliant Littelfuse
81AH9574
Automotive Fuse, Time Delay, 20A, 80Vdc Rohs Compliant Littelfuse 81AH9574
AUTOMOTIVE FUSE, TIME DELAY, 20A, 80VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 20A, 80VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 166.7000.5202
FUSE AUTO 20A 80VDC BLADE ATO

FUSE AUTO 20A 80VDC BLADE ATO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-166.7000.5202 808591-166.7000.5202 F5164-ND 67K1487 81AH9574 166.7000.5202
Product Name 20A 80V Circuit Protection Fuse Fuses - 166.7000.5202 Fuses Fuse, Blade, 20A, 80V; Blow Characteristic Littelfuse Automotive Fuse, Time Delay, 20A, 80Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Material Thermoplastic
Approvals / Standards RoHS UL RoHS RoHS
Rated Voltage 80 volts 80 volts 80 volts 80 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002640013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details