Littelfuse, Inc. Medium Voltage Fuses 15E1C38.0

Description
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.
Description
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Fuses - 15E1C38.0 - Littelfuse, Inc.
Rosemont, IL, United States
Medium Voltage Fuses
15E1C38.0
Medium Voltage Fuses 15E1C38.0
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, they can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Live PartsLive parts are available for mounting "E", "R", and "PT" single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
15E1C38.0
Circuit Protection - Electrical, Specialty Fuses 15E1C38.0
FUSE CARTRIDGE 15A 38KVAC

FUSE CARTRIDGE 15A 38KVAC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 15E1C38.0 15E1C38.0
Product Name Medium Voltage Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 002312107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers