Littelfuse, Inc. BF Inline Fuse Rated 32V 153.1002

Description
Use this 100 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 10 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing
Request a Quote Datasheet
Description
Use this 100 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 10 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BF Inline Fuse Rated 32V - 153.1002 - Littelfuse, Inc.
Rosemont, IL, United States
BF Inline Fuse Rated 32V
153.1002
BF Inline Fuse Rated 32V 153.1002
Use this 100 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 10 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing

Use this 100 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 10 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1, 24 mm tubes. Tin-plated copper alloy terminals PET-GF30 fuse housing and PA-GF30 insulator housing

Electrical, Specialty Fuses - 153.1002-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
153.1002-ND
Electrical, Specialty Fuses 153.1002-ND
100A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

100A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

Buy Now Datasheet
Fuse, Cable, Inline, 100A, 32V; Blow Characteristic Littelfuse - 54M3647 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cable, Inline, 100A, 32V; Blow Characteristic Littelfuse
54M3647
Fuse, Cable, Inline, 100A, 32V; Blow Characteristic Littelfuse 54M3647
FUSE, CABLE, INLINE, 100A, 32V; Blow Characteristic:Mediu m Acting; Fuse Current:100A; Voltage Rating VDC:32V; Product Range:153 Series; Breaking Capacity:2kA @ 32V DC RoHS Compliant: Yes

FUSE, CABLE, INLINE, 100A, 32V; Blow Characteristic:Medium Acting; Fuse Current:100A; Voltage Rating VDC:32V; Product Range:153 Series; Breaking Capacity:2kA @ 32V DC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
153.1002
Circuit Protection - Electrical, Specialty Fuses 153.1002
FUSE LINK 100A 32VDC IN LINE

FUSE LINK 100A 32VDC IN LINE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 153.1002 153.1002-ND 54M3647 153.1002
Product Name BF Inline Fuse Rated 32V Electrical, Specialty Fuses Fuse, Cable, Inline, 100A, 32V; Blow Characteristic Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive
Mounting Plug-In
Rated Current 100 amps 100 amps 100 amps
Rated Breaking Capacity 2000 amps 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 002611009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers