Littelfuse, Inc. PTC Resettable Fuses - 1210L150/16WR 1210L150/16WR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 844884-1210L150/16WR Series: POLY-FUSE®, 1210L Features: PTC Resettable Fuse 1.5 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F6135DKR, F6135CT, 1210L150/16WR-ND, F6135TR, -1210L150/16WR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 844884-1210L150/16WR Series: POLY-FUSE®, 1210L Features: PTC Resettable Fuse 1.5 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F6135DKR, F6135CT, 1210L150/16WR-ND, F6135TR, -1210L150/16WR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L150/16WR - 844884-1210L150/16WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L150/16WR
844884-1210L150/16WR
PTC Resettable Fuses - 1210L150/16WR 844884-1210L150/16WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 844884-1210L150/16WR Series: POLY-FUSE®, 1210L Features: PTC Resettable Fuse 1.5 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F6135DKR, F6135CT, 1210L150/16WR-ND, F6135TR, -1210L150/16WR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 844884-1210L150/16WR
Series: POLY-FUSE®, 1210L
Features: PTC Resettable Fuse 1.5 A Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8533.40.8070
Other Part Number: F6135DKR, F6135CT, 1210L150/16WR-ND, F6135TR, -1210L150/16WR

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A 16V Circuit Protection Fuse
150-1210L150/16WR
SMD 1.5A 16V Circuit Protection Fuse 150-1210L150/16WR
1210 GDT 1.5A 16V Surface Mount Product overview: 1210L150/16WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L150/16WR can be used for catalog matching and distributor lookup.

1210 GDT 1.5A 16V Surface Mount Product overview: 1210L150/16WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L150/16WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 1740334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740334
Resettable Fuses 1740334
PTC 16V POLYFUSE SURF MOUNT 1210 1.50A

PTC 16V POLYFUSE SURF MOUNT 1210 1.50A

Supplier's Site
Fuse, Resettable Ptc, 16Vdc, 1.5A, Smd; Pptc Case Style Littelfuse - 94AC7294 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16Vdc, 1.5A, Smd; Pptc Case Style Littelfuse
94AC7294
Fuse, Resettable Ptc, 16Vdc, 1.5A, Smd; Pptc Case Style Littelfuse 94AC7294
FUSE, RESETTABLE PTC, 16VDC, 1.5A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:16VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16VDC, 1.5A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:16VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1210L150/16WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L150/16WR
Circuit Protection - PTC Resettable Fuses 1210L150/16WR
PTC RESET FUSE 16V 1.5A 1210

PTC RESET FUSE 16V 1.5A 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 844884-1210L150/16WR 150-1210L150/16WR 1740334 94AC7294 1210L150/16WR
Product Name PTC Resettable Fuses - 1210L150/16WR SMD 1.5A 16V Circuit Protection Fuse Resettable Fuses Fuse, Resettable Ptc, 16Vdc, 1.5A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details