Littelfuse, Inc. Fuses 1206SFS150F/63-2

Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFS150F/63-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 1206, 1.5A; Fuse Current Littelfuse - 13T1450 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 1.5A; Fuse Current Littelfuse
13T1450
Fuse, Smd, 1206, 1.5A; Fuse Current Littelfuse 13T1450
FUSE, SMD, 1206, 1.5A; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, SMD, 1206, 1.5A; Fuse Current:1.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 1206SFS150F/63-2
FUSE BOARD MOUNT 1.5A 63VDC 1206

FUSE BOARD MOUNT 1.5A 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1206SFS150F/63-2TR-ND 13T1450 1206SFS150F/63-2
Product Name Fuses Fuse, Smd, 1206, 1.5A; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details