Littelfuse, Inc. Circuit Protection Fuse 1206L400SLWR

Description
PTC Resettable Fuse Product overview: 1206L400SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L400SLWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: 1206L400SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L400SLWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-1206L400SLWR
Circuit Protection Fuse 150-1206L400SLWR
PTC Resettable Fuse Product overview: 1206L400SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L400SLWR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: 1206L400SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L400SLWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1206L400SLWR - 853830-1206L400SLWR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L400SLWR
853830-1206L400SLWR
PTC Resettable Fuses - 1206L400SLWR 853830-1206L400SLWR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853830-1206L400SLWR Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 4 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: 1206L400SL, F5786DKR, F5786CT, F5786TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853830-1206L400SLWR
Series: POLY-FUSE®, LoRho
Features: PTC Resettable Fuse 4 A Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8533.40.8070
Other Part Number: 1206L400SL, F5786DKR, F5786CT, F5786TR

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L400SLWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L400SLWR
Circuit Protection - PTC Resettable Fuses 1206L400SLWR
PTC RESET FUSE 6V 4A 1206

PTC RESET FUSE 6V 4A 1206

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 4A, Smd; Thermistor Mounting Littelfuse - 38AC2756 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 4A, Smd; Thermistor Mounting Littelfuse
38AC2756
Fuse, Resettable Ptc, 6Vdc, 4A, Smd; Thermistor Mounting Littelfuse 38AC2756
FUSE, RESETTABLE PTC, 6VDC, 4A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE LoRho Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 4A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE LoRho Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1206L400SLWR 853830-1206L400SLWR 1206L400SLWR 38AC2756
Product Name Circuit Protection Fuse PTC Resettable Fuses - 1206L400SLWR Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 4A, Smd; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002635115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details